STMicroelectronics, Inc. Microcontrollers UPSD3333DV-40U6

Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH
Request a Quote Datasheet
Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4895-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4895-ND
Microcontrollers 497-4895-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 40MHz 128KB 8KB Embedded Microcontroller MCU
685-UPSD3333DV-40U6
8-bit 40MHz 128KB 8KB Embedded Microcontroller MCU 685-UPSD3333DV-40U6
8-Bit MCU, 40MHz, 128KB Flash, 8KB RAM, TQFP, I2C, SPI, UART Product overview: UPSD3333DV-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3333DV-40U6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 40MHz, 128KB Flash, 8KB RAM, TQFP, I2C, SPI, UART Product overview: UPSD3333DV-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3333DV-40U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPSD3333DV-40U6 - 812613-UPSD3333DV-40U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3333DV-40U6
812613-UPSD3333DV-40U6
Embedded - Embedded - Microcontrollers - UPSD3333DV-40U6 812613-UPSD3333DV-40U6
Manufacturer: STMicroelectronics Win Source Part Number: 812613-UPSD3333DV-40 U6 Packaging: Tray Mounting Style: SMD Core Processor: 8032 Speed: 40MHz Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: UPSD33 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 812613-UPSD3333DV-40U6
Packaging: Tray
Mounting Style: SMD
Core Processor: 8032
Speed: 40MHz
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Part Number Series: UPSD33
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Buy Now
Embedded - Microcontrollers - UPSD3333DV-40U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3333DV-40U6
Embedded - Microcontrollers UPSD3333DV-40U6
IC MCU 8BIT 160KB FLASH 80LQFP

IC MCU 8BIT 160KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - UPSD3333DV-40U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3333DV-40U6
Microcontrollers UPSD3333DV-40U6
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3333DV-40U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3333DV-40U6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3333DV-40U6
IC MCU 8BIT 160KB FLASH 80LQFP

IC MCU 8BIT 160KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4895-ND 685-UPSD3333DV-40U6 812613-UPSD3333DV-40U6 UPSD3333DV-40U6 UPSD3333DV-40U6 UPSD3333DV-40U6
Product Name Microcontrollers 8-bit 40MHz 128KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPSD3333DV-40U6 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 8 KB 8 KB 160 KB 8 KB 8 KB
ROM 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details