STMicroelectronics, Inc. Microcontrollers UPSD3333D-40T6

Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH
Request a Quote Datasheet
Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4892-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4892-ND
Microcontrollers 497-4892-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPSD3333D-40T6 - 396108-UPSD3333D-40T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3333D-40T6
396108-UPSD3333D-40T6
Embedded - Embedded - Microcontrollers - UPSD3333D-40T6 396108-UPSD3333D-40T6
Manufacturer: STMicroelectronics Win Source Part Number: 396108-UPSD3333D-40T 6 Packaging: Tray Core Processor: 8032 Number of I/O: 36 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): ADUC831BSZ; UPSD3312D-40T6; uPSD3312D-40T6T; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 396108-UPSD3333D-40T6
Packaging: Tray
Core Processor: 8032
Number of I/O: 36
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 52-TQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): ADUC831BSZ; UPSD3312D-40T6; uPSD3312D-40T6T;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 40MHz 128KB 8KB Embedded Microcontroller MCU
685-UPSD3333D-40T6
8-bit 40MHz 128KB 8KB Embedded Microcontroller MCU 685-UPSD3333D-40T6
8-Bit 40MHz FLASH MCU, 128KB, 8KB RAM, TQFP-52 Product overview: UPSD3333D-40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3333D-40T6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, 128KB, 8KB RAM, TQFP-52 Product overview: UPSD3333D-40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3333D-40T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPSD3333D-40T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3333D-40T6
Microcontrollers UPSD3333D-40T6
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3333D-40T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3333D-40T6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3333D-40T6
IC MCU 8BIT 160KB FLASH 52TQFP

IC MCU 8BIT 160KB FLASH 52TQFP

Supplier's Site
Embedded - Microcontrollers - UPSD3333D-40T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3333D-40T6
Embedded - Microcontrollers UPSD3333D-40T6
IC MCU 8BIT 160KB FLASH 52TQFP

IC MCU 8BIT 160KB FLASH 52TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4892-ND 396108-UPSD3333D-40T6 685-UPSD3333D-40T6 UPSD3333D-40T6 UPSD3333D-40T6 UPSD3333D-40T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - UPSD3333D-40T6 8-bit 40MHz 128KB 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 8 KB 160 KB 8 KB 8 KB 8 KB
ROM 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details