8-BIT, FLASH, 40MHz, MICROCONTROLLER, PQFP52, ROHS COMPLIANT, PLASTIC, TQFP-52 Product overview: UPSD3253BV-24T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3253BV-24T6 can be used for catalog matching and distributor lookup.
8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH
IC MCU 8BIT 160KB FLASH 52LQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPSD3253BV-24T6 | UPSD3253BV-24T6 | UPSD3253BV-24T6 |
| Product Name | 8-bit 40MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 32 KB | 32 KB | |
| Supply Voltage | 3 to 3.6 volts | ||
| Serial Interface | I2C, UART, USART, USB | ||
| Package Type | Other; LQFP | QFP; Other; 52-LQFP |