STMicroelectronics, Inc. Microcontrollers UPSD3233BV-24U6

Description
8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH
Request a Quote Datasheet
Description
8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-2370-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2370-ND
Microcontrollers 497-2370-ND
8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPSD3233BV-24U6 - 1116669-UPSD3233BV-24U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3233BV-24U6
1116669-UPSD3233BV-24U6
Embedded - Embedded - Microcontrollers - UPSD3233BV-24U6 1116669-UPSD3233BV-24U6
Manufacturer: STMicroelectronics Win Source Part Number: 1116669-UPSD3233BV-2 4U6 Packaging: Tray Core Processor: 8032 Number of I/O: 46 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 80-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1116669-UPSD3233BV-24U6
Packaging: Tray
Core Processor: 8032
Number of I/O: 46
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 80-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 24MHz Embedded Microcontroller MCU
685-UPSD3233BV-24U6
8-bit 24MHz Embedded Microcontroller MCU 685-UPSD3233BV-24U6
8-BIT, FLASH, 24MHz, MICROCONTROLLER, PQFP80, PLASTIC, TQFP-80 Product overview: UPSD3233BV-24U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3233BV-24U6 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 24MHz, MICROCONTROLLER, PQFP80, PLASTIC, TQFP-80 Product overview: UPSD3233BV-24U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3233BV-24U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - UPSD3233BV-24U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3233BV-24U6
Embedded - Microcontrollers UPSD3233BV-24U6
IC MCU 8BIT 160KB FLASH 80LQFP

IC MCU 8BIT 160KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3233BV-24U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3233BV-24U6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3233BV-24U6
IC MCU 8BIT 160KB FLASH 80LQFP

IC MCU 8BIT 160KB FLASH 80LQFP

Supplier's Site
Microcontrollers - UPSD3233BV-24U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3233BV-24U6
Microcontrollers UPSD3233BV-24U6
8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-2370-ND 1116669-UPSD3233BV-24U6 685-UPSD3233BV-24U6 UPSD3233BV-24U6 UPSD3233BV-24U6 UPSD3233BV-24U6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - UPSD3233BV-24U6 8-bit 24MHz Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits 8 Bit
RAM 8 KB 160 KB 8 KB 8 KB 8 KB
ROM 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers