8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH
8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH
IC MCU 8BIT 160KB FLASH 52LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPSD3233BV-24T6T-ND | UPSD3233BV-24T6T | UPSD3233BV-24T6T |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 24 MHz | 24 MHz | |
| Bits | 8 Bit | ||
| RAM | 8 KB | 8 KB | |
| ROM | 160 KB |