STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - UPSD3233B-40U6 UPSD3233B-40U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1116668-UPSD3233B-40 U6 Packaging: Tray Core Processor: 8032 Number of I/O: 46 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 80-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1116668-UPSD3233B-40 U6 Packaging: Tray Core Processor: 8032 Number of I/O: 46 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 80-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPSD3233B-40U6 - 1116668-UPSD3233B-40U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3233B-40U6
1116668-UPSD3233B-40U6
Embedded - Embedded - Microcontrollers - UPSD3233B-40U6 1116668-UPSD3233B-40U6
Manufacturer: STMicroelectronics Win Source Part Number: 1116668-UPSD3233B-40 U6 Packaging: Tray Core Processor: 8032 Number of I/O: 46 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 80-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1116668-UPSD3233B-40U6
Packaging: Tray
Core Processor: 8032
Number of I/O: 46
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 80-LQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 40MHz 160KB 8KB Embedded Microcontroller MCU
685-UPSD3233B-40U6
8-bit 40MHz 160KB 8KB Embedded Microcontroller MCU 685-UPSD3233B-40U6
8-Bit 40MHz FLASH MCU, LQFP-80, 160KB FLASH, 8KB RAM, 46 I/O Product overview: UPSD3233B-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 160KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 160KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3233B-40U6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, LQFP-80, 160KB FLASH, 8KB RAM, 46 I/O Product overview: UPSD3233B-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 160KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 160KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3233B-40U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-2368-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2368-ND
Microcontrollers 497-2368-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPSD3233B-40U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3233B-40U6
Embedded - Microcontrollers UPSD3233B-40U6
IC MCU 8BIT 160KB FLASH 80LQFP

IC MCU 8BIT 160KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3233B-40U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3233B-40U6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3233B-40U6
IC MCU 8BIT 160KB FLASH 80LQFP

IC MCU 8BIT 160KB FLASH 80LQFP

Supplier's Site
Microcontrollers - UPSD3233B-40U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3233B-40U6
Microcontrollers UPSD3233B-40U6
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1116668-UPSD3233B-40U6 685-UPSD3233B-40U6 497-2368-ND UPSD3233B-40U6 UPSD3233B-40U6 UPSD3233B-40U6
Product Name Embedded - Embedded - Microcontrollers - UPSD3233B-40U6 8-bit 40MHz 160KB 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 160 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers