IC MCU 8BIT 160KB FLASH 52LQFP
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH
IC MCU 8BIT 160KB FLASH 52LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPSD3233B-40T6T | UPSD3233B-40T6T | UPSD3233B-40T6T |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 8 KB | 8 KB | |
| I/O Ports | 37 | 37 |