STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - UPSD3233B-40T6 UPSD3233B-40T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 106153-UPSD3233B-40T 6 Packaging: Tray Core Processor: 8032 Number of I/O: 37 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Family Name: UPSD3233 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): UPD78F0422GB-GAG-AX; DS87C530-ENL; UPD78F0527DGB(T)-UET ; UPD78F0432GB-GAG-E2- AX; Introduction Date: March 23, 1998 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 106153-UPSD3233B-40T 6 Packaging: Tray Core Processor: 8032 Number of I/O: 37 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Family Name: UPSD3233 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): UPD78F0422GB-GAG-AX; DS87C530-ENL; UPD78F0527DGB(T)-UET ; UPD78F0432GB-GAG-E2- AX; Introduction Date: March 23, 1998 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPSD3233B-40T6 - 106153-UPSD3233B-40T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3233B-40T6
106153-UPSD3233B-40T6
Embedded - Embedded - Microcontrollers - UPSD3233B-40T6 106153-UPSD3233B-40T6
Manufacturer: STMicroelectronics Win Source Part Number: 106153-UPSD3233B-40T 6 Packaging: Tray Core Processor: 8032 Number of I/O: 37 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Family Name: UPSD3233 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): UPD78F0422GB-GAG-AX; DS87C530-ENL; UPD78F0527DGB(T)-UET ; UPD78F0432GB-GAG-E2- AX; Introduction Date: March 23, 1998 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 106153-UPSD3233B-40T6
Packaging: Tray
Core Processor: 8032
Number of I/O: 37
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Family Name: UPSD3233
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 52-TQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): UPD78F0422GB-GAG-AX; DS87C530-ENL; UPD78F0527DGB(T)-UET; UPD78F0432GB-GAG-E2-AX;
Introduction Date: March 23, 1998
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-2367-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2367-ND
Microcontrollers 497-2367-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 40MHz Embedded Microcontroller MCU
685-UPSD3233B-40T6
8-bit 40MHz Embedded Microcontroller MCU 685-UPSD3233B-40T6
8-Bit 40MHz FLASH MCU, TQFP-52, I2C, UART, USB Product overview: UPSD3233B-40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3233B-40T6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, TQFP-52, I2C, UART, USB Product overview: UPSD3233B-40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3233B-40T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - UPSD3233B-40T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3233B-40T6
Embedded - Microcontrollers UPSD3233B-40T6
IC MCU 8BIT 160KB FLASH 52TQFP

IC MCU 8BIT 160KB FLASH 52TQFP

Supplier's Site Datasheet
Microcontrollers - UPSD3233B-40T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3233B-40T6
Microcontrollers UPSD3233B-40T6
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3233B-40T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3233B-40T6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3233B-40T6
IC MCU 8BIT 160KB FLASH 52TQFP

IC MCU 8BIT 160KB FLASH 52TQFP

Supplier's Site
Microcontrollers - UPSD3233B-40T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPSD3233B-40T6
Microcontrollers UPSD3233B-40T6
IC MCU 8BIT 160KB FLASH 52TQFP

IC MCU 8BIT 160KB FLASH 52TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 106153-UPSD3233B-40T6 497-2367-ND 685-UPSD3233B-40T6 UPSD3233B-40T6 UPSD3233B-40T6 UPSD3233B-40T6 UPSD3233B-40T6
Product Name Embedded - Embedded - Microcontrollers - UPSD3233B-40T6 Microcontrollers 8-bit 40MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 160 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details