STMicroelectronics, Inc. Microcontrollers UPSD3212CV-24U6

Description
8032 µPSD Microcontroller IC 8-Bit 24MHz 80KB (80K x 8) FLASH
Request a Quote Datasheet
Description
8032 µPSD Microcontroller IC 8-Bit 24MHz 80KB (80K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-2366-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2366-ND
Microcontrollers 497-2366-ND
8032 µPSD Microcontroller IC 8-Bit 24MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 24MHz 80KB (80K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 24MHz Embedded Microcontroller MCU
685-UPSD3212CV-24U6
8-bit 24MHz Embedded Microcontroller MCU 685-UPSD3212CV-24U6
8-BIT, FLASH, 24MHz, MICROCONTROLLER, PQFP80, PLASTIC, TQFP-80 Product overview: UPSD3212CV-24U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3212CV-24U6 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 24MHz, MICROCONTROLLER, PQFP80, PLASTIC, TQFP-80 Product overview: UPSD3212CV-24U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3212CV-24U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH/MCU 16K 80 TQFP - UPSD3212CV-24U6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC FLASH/MCU 16K 80 TQFP
UPSD3212CV-24U6
IC FLASH/MCU 16K 80 TQFP UPSD3212CV-24U6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3212CV-24U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3212CV-24U6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3212CV-24U6
IC MCU 8BIT 80KB FLASH 80LQFP

IC MCU 8BIT 80KB FLASH 80LQFP

Supplier's Site
Microcontrollers - UPSD3212CV-24U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3212CV-24U6
Microcontrollers UPSD3212CV-24U6
8032 µPSD Microcontroller IC 8-Bit 24MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 24MHz 80KB (80K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPSD3212CV-24U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3212CV-24U6
Embedded - Microcontrollers UPSD3212CV-24U6
IC MCU 8BIT 80KB FLASH 80LQFP

IC MCU 8BIT 80KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-2366-ND 685-UPSD3212CV-24U6 UPSD3212CV-24U6 UPSD3212CV-24U6 UPSD3212CV-24U6 UPSD3212CV-24U6
Product Name Microcontrollers 8-bit 24MHz Embedded Microcontroller MCU IC FLASH/MCU 16K 80 TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit
RAM 2 KB 2 KB 2 KB 2 KB
ROM 80 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details