STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - UPSD3212C-40U6 UPSD3212C-40U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213775-UPSD3212C-40U 6 Packaging: Tray Core Processor: 8032 Number of I/O: 46 Program Memory Size: 80KB (80K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 80-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213775-UPSD3212C-40U 6 Packaging: Tray Core Processor: 8032 Number of I/O: 46 Program Memory Size: 80KB (80K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 80-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPSD3212C-40U6 - 213775-UPSD3212C-40U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3212C-40U6
213775-UPSD3212C-40U6
Embedded - Embedded - Microcontrollers - UPSD3212C-40U6 213775-UPSD3212C-40U6
Manufacturer: STMicroelectronics Win Source Part Number: 213775-UPSD3212C-40U 6 Packaging: Tray Core Processor: 8032 Number of I/O: 46 Program Memory Size: 80KB (80K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 80-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 213775-UPSD3212C-40U6
Packaging: Tray
Core Processor: 8032
Number of I/O: 46
Program Memory Size: 80KB (80K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 80-LQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 40MHz 80KB Embedded Microcontroller MCU
685-UPSD3212C-40U6
8-bit 40MHz 80KB Embedded Microcontroller MCU 685-UPSD3212C-40U6
8-Bit 40MHz FLASH MCU, LQFP-80, I2C, UART, 80KB FLASH Product overview: UPSD3212C-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 80KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3212C-40U6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, LQFP-80, I2C, UART, 80KB FLASH Product overview: UPSD3212C-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 80KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3212C-40U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-2364-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2364-ND
Microcontrollers 497-2364-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

Buy Now Datasheet
Microcontrollers - UPSD3212C-40U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3212C-40U6
Microcontrollers UPSD3212C-40U6
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3212C-40U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3212C-40U6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3212C-40U6
IC MCU 8BIT 80KB FLASH 80LQFP

IC MCU 8BIT 80KB FLASH 80LQFP

Supplier's Site
Microcontrollers - UPSD3212C-40U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPSD3212C-40U6
Microcontrollers UPSD3212C-40U6
IC MCU 8BIT 80KB FLASH 80LQFP

IC MCU 8BIT 80KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - UPSD3212C-40U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3212C-40U6
Embedded - Microcontrollers UPSD3212C-40U6
IC MCU 8BIT 80KB FLASH 80LQFP

IC MCU 8BIT 80KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 213775-UPSD3212C-40U6 685-UPSD3212C-40U6 497-2364-ND UPSD3212C-40U6 UPSD3212C-40U6 UPSD3212C-40U6 UPSD3212C-40U6
Product Name Embedded - Embedded - Microcontrollers - UPSD3212C-40U6 8-bit 40MHz 80KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 80 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8R25M4CAFXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers