STMicroelectronics, Inc. 8-bit 40MHz 80KB 2KB Embedded Microcontroller MCU UPSD3212C-40T6

Description
8-Bit 40MHz FLASH MCU, LQFP, I2C, UART, 80KB Flash, 2KB RAM Product overview: UPSD3212C-40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 80KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 80KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3212C-40T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 40MHz FLASH MCU, LQFP, I2C, UART, 80KB Flash, 2KB RAM Product overview: UPSD3212C-40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 80KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 80KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3212C-40T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 40MHz 80KB 2KB Embedded Microcontroller MCU - 685-UPSD3212C-40T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 40MHz 80KB 2KB Embedded Microcontroller MCU
685-UPSD3212C-40T6
8-bit 40MHz 80KB 2KB Embedded Microcontroller MCU 685-UPSD3212C-40T6
8-Bit 40MHz FLASH MCU, LQFP, I2C, UART, 80KB Flash, 2KB RAM Product overview: UPSD3212C-40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 80KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 80KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3212C-40T6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, LQFP, I2C, UART, 80KB Flash, 2KB RAM Product overview: UPSD3212C-40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 80KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 80KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3212C-40T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPSD3212C-40T6 - 213774-UPSD3212C-40T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3212C-40T6
213774-UPSD3212C-40T6
Embedded - Embedded - Microcontrollers - UPSD3212C-40T6 213774-UPSD3212C-40T6
Manufacturer: STMicroelectronics Win Source Part Number: 213774-UPSD3212C-40T 6 Packaging: Tray Core Processor: 8032 Number of I/O: 46 Program Memory Size: 80KB (80K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 213774-UPSD3212C-40T6
Packaging: Tray
Core Processor: 8032
Number of I/O: 46
Program Memory Size: 80KB (80K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 52-LQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-2363-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2363-ND
Microcontrollers 497-2363-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

Buy Now Datasheet
Microcontrollers - UPSD3212C-40T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3212C-40T6
Microcontrollers UPSD3212C-40T6
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3212C-40T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3212C-40T6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3212C-40T6
IC MCU 8BIT 80KB FLASH 52LQFP

IC MCU 8BIT 80KB FLASH 52LQFP

Supplier's Site
Embedded - Microcontrollers - UPSD3212C-40T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3212C-40T6
Embedded - Microcontrollers UPSD3212C-40T6
IC MCU 8BIT 80KB FLASH 52LQFP

IC MCU 8BIT 80KB FLASH 52LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPSD3212C-40T6 213774-UPSD3212C-40T6 497-2363-ND UPSD3212C-40T6 UPSD3212C-40T6 UPSD3212C-40T6
Product Name 8-bit 40MHz 80KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPSD3212C-40T6 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 80 KB 2 KB 2 KB 2 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Serial Interface I2C, UART, USART UART; USART
Package Type Other; LQFP LFQP; Other; 52-LQFP QFP; Other; 52-LQFP Other; 52-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details