Manufacturer: STMicroelectronics
Win Source Part Number: 037717-UPSD3212A-40U
Packaging: Tray
Core Processor: 8032
Number of I/O: 46
Program Memory Size: 80KB (80K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 80-LQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
8-BIT, FLASH, 40MHz, MICROCONTROLLER, PQFP80, PLASTIC, TQFP-80 Product overview: UPSD3212A-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3212A-40U6 can be used for catalog matching and distributor lookup.
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH
IC MCU 8BIT 80KB FLASH 80LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 037717-UPSD3212A-40U6 | 685-UPSD3212A-40U6 | UPSD3212A-40U6-ND | UPSD3212A-40U6 | UPSD3212A-40U6 |
| Product Name | Embedded - Embedded - Microcontrollers - UPSD3212A-40U6 | 8-bit 40MHz Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 80 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash |