STMicroelectronics, Inc. Bipolar Transistor Arrays ULQ2004D1013TR

Description
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 497-2361-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
497-2361-2-ND
Bipolar Transistor Arrays 497-2361-2-ND
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO

Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO

Buy Now Datasheet
Bipolar Transistor Arrays - 497-2361-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
497-2361-6-ND
Bipolar Transistor Arrays 497-2361-6-ND
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO

Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO

Buy Now Datasheet
Bipolar Transistor Arrays - 497-2361-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
497-2361-1-ND
Bipolar Transistor Arrays 497-2361-1-ND
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO

Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ULQ2004D1013TR - 1116387-ULQ2004D1013TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULQ2004D1013TR
1116387-ULQ2004D1013TR
TRANSISTORS - Transistors (BJT) - Arrays - ULQ2004D1013TR 1116387-ULQ2004D1013TR
Manufacturer: STMicroelectronics Win Source Part Number: 1116387-ULQ2004D1013 TR Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-SO Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1116387-ULQ2004D1013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SO
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 50V 500mA Bipolar Transistor
277-ULQ2004D1013TR
SMD 50V 500mA Bipolar Transistor 277-ULQ2004D1013TR
7-Ch NPN Darlington Array, 50V, 500mA, SO, Surface Mount Product overview: ULQ2004D1013TR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 50V, 500mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULQ2004D1013TR can be used for catalog matching and distributor lookup.

7-Ch NPN Darlington Array, 50V, 500mA, SO, Surface Mount Product overview: ULQ2004D1013TR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 50V, 500mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULQ2004D1013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Array, Aec-Q101, 7N-Ch, 50V, 0.5A Rohs Compliant Stmicroelectronics - 69AH3181 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Aec-Q101, 7N-Ch, 50V, 0.5A Rohs Compliant Stmicroelectronics
69AH3181
Bipolar Array, Aec-Q101, 7N-Ch, 50V, 0.5A Rohs Compliant Stmicroelectronics 69AH3181
BIPOLAR ARRAY, AEC-Q101, 7N-CH, 50V, 0.5A ROHS COMPLIANT: YES

BIPOLAR ARRAY, AEC-Q101, 7N-CH, 50V, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ULQ2004D1013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ULQ2004D1013TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ULQ2004D1013TR
TRANS 7NPN DARL 50V 0.5A 16SO

TRANS 7NPN DARL 50V 0.5A 16SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-2361-2-ND 1116387-ULQ2004D1013TR 277-ULQ2004D1013TR 69AH3181 ULQ2004D1013TR
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - ULQ2004D1013TR SMD 50V 500mA Bipolar Transistor Bipolar Array, Aec-Q101, 7N-Ch, 50V, 0.5A Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; 7 NPN Darlington NPN
Package Type "16-SOIC (0.154"", 3.90mm Width)" SOT3; 16-SO TO-3
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data