Manufacturer: STMicroelectronics
Win Source Part Number: 035971-ULQ2003D1013T
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Family Name: ULQ2003D1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SO
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Alternative Parts (Cross-Reference): ULQ2004ATDQ1; ULQ2003ATDG4Q1; ULQ2004ATDRG4Q1; ULQ2004ATDRQ1 ;
Introduction Date: December 05, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO
Seven Darlington array Product overview: ULQ2003D1013TRY from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULQ2003D1013TRY can be used for catalog matching and distributor lookup.
BIPOLAR ARRAY, AEC-Q101, 7N-CH, 50V, 0.5A ROHS COMPLIANT: YES
TRANS 7NPN DARL 50V 0.5A 16SO
Darlington Transistors POWER MANAGEMENT
TRANS 7NPN DARL 50V 0.5A 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 035971-ULQ2003D1013TRY | 497-10282-6-ND | 277-ULQ2003D1013TRY | 69AH3180 | ULQ2003D1013TRY | ULQ2003D1013TRY | ULQ2003D1013TRY |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ULQ2003D1013TRY | Bipolar Transistor Arrays | Bipolar Transistor | Bipolar Array, Aec-Q101, 7N-Ch, 50V, 0.5A Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Bipolar Transistor Arrays |
| Polarity | NPN; 7 NPN Darlington | NPN | 7 NPN Darlington; NPN | ||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| TJ | 150 C (302 F) | 150 C (302 F) |