STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Arrays - ULQ2001D1013TR ULQ2001D1013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1116382-ULQ2001D1013 TR Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 16-SO Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1116382-ULQ2001D1013 TR Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 16-SO Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ULQ2001D1013TR - 1116382-ULQ2001D1013TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULQ2001D1013TR
1116382-ULQ2001D1013TR
TRANSISTORS - Transistors (BJT) - Arrays - ULQ2001D1013TR 1116382-ULQ2001D1013TR
Manufacturer: STMicroelectronics Win Source Part Number: 1116382-ULQ2001D1013 TR Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 16-SO Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1116382-ULQ2001D1013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SO
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - 497-4989-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
497-4989-2-ND
Bipolar Transistor Arrays 497-4989-2-ND
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO

Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ULQ2001D1013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ULQ2001D1013TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ULQ2001D1013TR
TRANS 7NPN DARL 50V 0.5A 16SO

TRANS 7NPN DARL 50V 0.5A 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1116382-ULQ2001D1013TR 497-4989-2-ND ULQ2001D1013TR
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ULQ2001D1013TR Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; 7 NPN Darlington NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223240 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers