Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Through Hole 16-DIP
Win Source Part Number: 1024225-ULQ2001A
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 2,000
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 7 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -ULQ2001A
Base Product Number: ULQ2001
Seven darlington array Product overview: ULQ2001A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULQ2001A can be used for catalog matching and distributor lookup.
Darlington Transistors Seven darlington 3V SUPPLY
TRANS 7NPN DARL 50V 0.5A 16DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | ULQ2001A-ND | 1024225-ULQ2001A | 277-ULQ2001A | ULQ2001A | ULQ2001A |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | "16-DIP (0.300"", 7.62mm)" | SOT3 | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| Power Gain | 1000 dB |