Manufacturer: STMicroelectronics
Win Source Part Number: 084062-ULN2803A
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Arrays
Packaging: Tube
Mounting Style: Through Hole
Package: 18-DIP (0.300" 7.62mm)
Manufacturer Device Package: 18-DIP
Standard Package: 20
Catalog: NPN Transistor Arrays
Power - Max: 2.25W
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib Ic: 1.6V @ 500µA 350mA
DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 350mA 2V
Family Name: ULN2803A
Alternative Parts (Cross-Reference): ULN2802A; ULN2804A; ULN2804AG; ULN2803AG;
Introduction Date: September 11, 1997
ECCN: EAR99
Country of Origin: Malaysia, Singapore
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 084062-ULN2803A |
| Product Name | Discrete Semiconductor Products |