Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 80V 1.75A 1W Through Hole 16-PowerDIP (20x7.10)
NPN Darlington Transistor 80V 1.75A 4-Ch PDIP Product overview: ULN2069B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.75A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2069B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 083621-ULN2069B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-PowerDIP (20x7.10)
Maximum Current Collector: 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 2.25mA, 1.5A
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
TRANS 4NPN DARL 80V 1.75A 16DIP
Darlington Transistors 1.5 Amp Quad Switch
TRANS 4NPN DARL 80V 1.75A 16DIP
ARRAY, DARLINGTON; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Power Dissipation Pd:1W; DC Collector Current:1.5A; DC Current Gain hFE:-; Transistor Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 497-2352-5-ND | 277-ULN2069B | 083621-ULN2069B | ULN2069B | ULN2069B | ULN2069B | 59M3320 |
| Product Name | Bipolar Transistor Arrays | 80V 1.75A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ULN2069B | Bipolar Transistor Arrays | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Array, Darlington; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN; 4 NPN Darlington (Quad) | 4 NPN Darlington (Quad); NPN | |||
| Package Type | "16-PowerDIP (0.300"", 7.62mm)" | SOT3; 16-PowerDIP (20x7.10) | 16-PowerDIP (0.300", 7.62mm) | TO-3 | |||
| IC(max) | 1750 milliamps | 1750 milliamps | 1750 milliamps | 1500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts |