STMicroelectronics 50V 1.75A Bipolar Transistor ULN2068

Description
TRANS 4NPN DARL 50V 1.75A 16DIP Product overview: ULN2068 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1.75A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2068 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 4NPN DARL 50V 1.75A 16DIP Product overview: ULN2068 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1.75A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2068 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 1.75A Bipolar Transistor
277-ULN2068
50V 1.75A Bipolar Transistor 277-ULN2068
TRANS 4NPN DARL 50V 1.75A 16DIP Product overview: ULN2068 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1.75A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2068 can be used for catalog matching and distributor lookup.

TRANS 4NPN DARL 50V 1.75A 16DIP Product overview: ULN2068 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1.75A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2068 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ULN2068 - 037583-ULN2068 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2068
037583-ULN2068
TRANSISTORS - Transistors (BJT) - Arrays - ULN2068 037583-ULN2068
Manufacturer: STMicroelectronics Win Source Part Number: 037583-ULN2068 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 4 NPN Darlington (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-PowerDIP (20x7.10) Maximum Current Collector: 1.75A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.4V @ 2mA, 1.25A Maximum Power Dissipation: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 037583-ULN2068
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-PowerDIP (20x7.10)
Maximum Current Collector: 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.4V @ 2mA, 1.25A
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 277-ULN2068 037583-ULN2068
Product Name 50V 1.75A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - ULN2068
Polarity NPN NPN; 4 NPN Darlington (Quad)
Unlock Full Specs
to access all available technical data