STMicroelectronics Quad 50V 1.5A Bipolar Transistor ULN2064

Description
50V - 1.5A QUAD DARLINGTON SWITCHES Product overview: ULN2064 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 50V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2064 can be used for catalog matching and distributor lookup.
Request a Quote
Description
50V - 1.5A QUAD DARLINGTON SWITCHES Product overview: ULN2064 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 50V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2064 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 50V 1.5A Bipolar Transistor
277-ULN2064
Quad 50V 1.5A Bipolar Transistor 277-ULN2064
50V - 1.5A QUAD DARLINGTON SWITCHES Product overview: ULN2064 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 50V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2064 can be used for catalog matching and distributor lookup.

50V - 1.5A QUAD DARLINGTON SWITCHES Product overview: ULN2064 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 50V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2064 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - ULN2064 - 1277095-ULN2064 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2064
1277095-ULN2064
TRANSISTORS - Transistors (BJT) - Arrays - ULN2064 1277095-ULN2064
Manufacturer: STMicroelectronics Win Source Part Number: 1277095-ULN2064 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1277095-ULN2064
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 277-ULN2064 1277095-ULN2064
Product Name Quad 50V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - ULN2064
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - BC860CWE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
Bipolar Transistors - 274885P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers