Power Switch/Driver 1:1 NPN 500mA 16-TSSOP
Power Switch/Driver 1:1 NPN 500mA 16-TSSOP
Power Switch/Driver 1:1 NPN 500mA 16-TSSOP
BIPOLAR ARRAY, NPN, 50V, 0.5A, TSSOP ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-ULN2003TDKR-ND | 25AJ2878 |
| Product Name | Bipolar Transistor Arrays | Bipolar Array, Npn, 50V, 0.5A, Tssop Rohs Compliant Stmicroelectronics |
| Polarity | NPN | NPN |