STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003D1013TR ULN2003D1013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035962-ULN2003D1013T R Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003D1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Alternative Parts (Cross-Reference): ULQ2004A; ULQ2003ADR; ULQ2004ADR; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035962-ULN2003D1013T R Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003D1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Alternative Parts (Cross-Reference): ULQ2004A; ULQ2003ADR; ULQ2004ADR; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003D1013TR
ULN2003D1013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003D1013TR ULN2003D1013TR
Manufacturer: STMicroelectronics Win Source Part Number: 035962-ULN2003D1013T R Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003D1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Alternative Parts (Cross-Reference): ULQ2004A; ULQ2003ADR; ULQ2004ADR; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 035962-ULN2003D1013TR
Packaging: Reel - TR
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Family Name: ULN2003D1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Alternative Parts (Cross-Reference): ULQ2004A; ULQ2003ADR; ULQ2004ADR;
Introduction Date: December 05, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2003D1013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2003D1013TR
PMIC - Power Distribution Switches, Load Drivers ULN2003D1013TR
IC PWR RELAY 7NPN 1:1 16SO

IC PWR RELAY 7NPN 1:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2003D1013TR ULN2003D1013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003D1013TR PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Power Distribution Block - 10783834 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 10.0 amps
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details