STMicroelectronics, Inc. Discrete Semiconductor Products ULN2003A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 084180-ULN2003A Category: Discrete Semiconductor Products Family: Transistors (BJT) - Arrays Packaging: Tube Mounting Style: Through Hole Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-DIP Standard Package: 25 Catalog: NPN Transistor Arrays Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib Ic: 1.6V @ 500µA 350mA DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 350mA 2V Family Name: ULN2003A Alternative Parts (Cross-Reference): MC1413BP; MC1413BPG; ULQ2004AN; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Consumer Electronics
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 084180-ULN2003A Category: Discrete Semiconductor Products Family: Transistors (BJT) - Arrays Packaging: Tube Mounting Style: Through Hole Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-DIP Standard Package: 25 Catalog: NPN Transistor Arrays Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib Ic: 1.6V @ 500µA 350mA DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 350mA 2V Family Name: ULN2003A Alternative Parts (Cross-Reference): MC1413BP; MC1413BPG; ULQ2004AN; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 084180-ULN2003A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084180-ULN2003A
Discrete Semiconductor Products 084180-ULN2003A
Manufacturer: STMicroelectronics Win Source Part Number: 084180-ULN2003A Category: Discrete Semiconductor Products Family: Transistors (BJT) - Arrays Packaging: Tube Mounting Style: Through Hole Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-DIP Standard Package: 25 Catalog: NPN Transistor Arrays Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib Ic: 1.6V @ 500µA 350mA DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 350mA 2V Family Name: ULN2003A Alternative Parts (Cross-Reference): MC1413BP; MC1413BPG; ULQ2004AN; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Consumer Electronics

Manufacturer: STMicroelectronics
Win Source Part Number: 084180-ULN2003A
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Arrays
Packaging: Tube
Mounting Style: Through Hole
Package: 16-DIP (0.300" 7.62mm)
Manufacturer Device Package: 16-DIP
Standard Package: 25
Catalog: NPN Transistor Arrays
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 7 NPN Darlington
Vce Saturation (Max) @ Ib Ic: 1.6V @ 500µA 350mA
DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 350mA 2V
Family Name: ULN2003A
Alternative Parts (Cross-Reference): MC1413BP; MC1413BPG; ULQ2004AN;
Introduction Date: December 05, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting, Consumer Electronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 084180-ULN2003A
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data