STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2002D1013TR ULN2002D1013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1277068-ULN2002D1013 TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULN2002D1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): ULQ2004ADRG4; ULQ2003ADRG4; ULQ2004ADR; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Power Management, Consumer Electronics, Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1277068-ULN2002D1013 TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULN2002D1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): ULQ2004ADRG4; ULQ2003ADRG4; ULQ2004ADR; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Power Management, Consumer Electronics, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2002D1013TR
ULN2002D1013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2002D1013TR ULN2002D1013TR
Manufacturer: STMicroelectronics Win Source Part Number: 1277068-ULN2002D1013 TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULN2002D1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): ULQ2004ADRG4; ULQ2003ADRG4; ULQ2004ADR; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Power Management, Consumer Electronics, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1277068-ULN2002D1013TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: NPN
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Output Configuration: Low Side
Voltage - Load: 50V (Maximum)
Family Name: ULN2002D1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): ULQ2004ADRG4; ULQ2003ADRG4; ULQ2004ADR;
Introduction Date: December 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, Power Management, Consumer Electronics, Industrial

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2002D1013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2002D1013TR
PMIC - Power Distribution Switches, Load Drivers ULN2002D1013TR
IC PWR RELAY 7NPN 1:1 16SO

IC PWR RELAY 7NPN 1:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2002D1013TR ULN2002D1013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2002D1013TR PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details