STMicroelectronics IC PWR RELAY 7NPN 1:1 16SO ULN2001D1013TR

Description
IC PWR RELAY 7NPN 1:1 16SO
Description
IC PWR RELAY 7NPN 1:1 16SO

Suppliers

Company
Product
Description
Supplier Links
IC PWR RELAY 7NPN 1:1 16SO - 761-ULN2001D1013TR - Utmel Electronic Limited
Hong Kong, China
IC PWR RELAY 7NPN 1:1 16SO
761-ULN2001D1013TR
IC PWR RELAY 7NPN 1:1 16SO 761-ULN2001D1013TR
IC PWR RELAY 7NPN 1:1 16SO

IC PWR RELAY 7NPN 1:1 16SO

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 761-ULN2001D1013TR
Product Name IC PWR RELAY 7NPN 1:1 16SO
Package Type SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Battery Management ICs - BQ25672RQMR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74HC3GU04DP,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details