STMicroelectronics, Inc. Pwm Controller, 500Khz, 15V, Soic-8; Input Voltage Stmicroelectronics UC3845BD1

Description
PWM CONTROLLER, 500KHZ, 15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, 15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 15V, Soic-8; Input Voltage Stmicroelectronics - 45AC7924 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 15V, Soic-8; Input Voltage Stmicroelectronics
45AC7924
Pwm Controller, 500Khz, 15V, Soic-8; Input Voltage Stmicroelectronics 45AC7924
PWM CONTROLLER, 500KHZ, 15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7924
Product Name Pwm Controller, 500Khz, 15V, Soic-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details