STMicroelectronics, Inc. Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Stmicroelectronics UC3844BD1013TR

Description
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Stmicroelectronics - 51AC9706 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Stmicroelectronics
51AC9706
Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Stmicroelectronics 51AC9706
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 51AC9706
Product Name Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details