STMicroelectronics, Inc. Pwm Controller, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics UC3844BD1

Description
PWM CONTROLLER, 500KHZ, 0 TO 70DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, 0 TO 70DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics - 64AH9079 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics
64AH9079
Pwm Controller, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics 64AH9079
PWM CONTROLLER, 500KHZ, 0 TO 70DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 0 TO 70DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 64AH9079
Product Name Pwm Controller, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details