STMicroelectronics, Inc. Pwm Cont, Current Mode, 500Khz, Minidip; Input Voltage Stmicroelectronics UC3843BN

Description
PWM CONT, CURRENT MODE, 500KHZ, MINIDIP; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 500KHZ, MINIDIP; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 500Khz, Minidip; Input Voltage Stmicroelectronics - 51AC9705 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 500Khz, Minidip; Input Voltage Stmicroelectronics
51AC9705
Pwm Cont, Current Mode, 500Khz, Minidip; Input Voltage Stmicroelectronics 51AC9705
PWM CONT, CURRENT MODE, 500KHZ, MINIDIP; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 500KHZ, MINIDIP; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 51AC9705
Product Name Pwm Cont, Current Mode, 500Khz, Minidip; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
PIglide Motion Controller for 4, 6 or 8 Axes - A-82x - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 4.0 to 8.0
Motor / System DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
View Details
SMC-3 201A Smart Motor Controller - 150-C201NCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 201 amps
View Details