STMicroelectronics, Inc. Ic, Current Mode Pwm, 3842, Dip8; Input Voltage Stmicroelectronics UC3842BN

Description
IC, CURRENT MODE PWM, 3842, DIP8; Input Voltage:15V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC, CURRENT MODE PWM, 3842, DIP8; Input Voltage:15V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm, 3842, Dip8; Input Voltage Stmicroelectronics - 24M1675 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm, 3842, Dip8; Input Voltage Stmicroelectronics
24M1675
Ic, Current Mode Pwm, 3842, Dip8; Input Voltage Stmicroelectronics 24M1675
IC, CURRENT MODE PWM, 3842, DIP8; Input Voltage:15V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Operating Temperature RoHS Compliant: Yes

IC, CURRENT MODE PWM, 3842, DIP8; Input Voltage:15V; Output Voltage:5.1V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 24M1675
Product Name Ic, Current Mode Pwm, 3842, Dip8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details
ENCL 108A Controller SMC-3 - 150C-D10JCD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details