STMicroelectronics Integrated Circuits(ICs) UC3842BD13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 004673-UC3842BD13TR Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters, Offline Switchers Packaging: Reel(TR) Mounting Style: Surface Mount Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 004673-UC3842BD13TR Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters, Offline Switchers Packaging: Reel(TR) Mounting Style: Surface Mount Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 004673-UC3842BD13TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
004673-UC3842BD13TR
Integrated Circuits(ICs) 004673-UC3842BD13TR
Manufacturer: STMicroelectronics Win Source Part Number: 004673-UC3842BD13TR Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters, Offline Switchers Packaging: Reel(TR) Mounting Style: Surface Mount Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 004673-UC3842BD13TR
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters, Offline Switchers
Packaging: Reel(TR)
Mounting Style: Surface Mount
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
Operating Supply Voltage: 10 V ~ 30 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 004673-UC3842BD13TR
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data