STMicroelectronics, Inc. Pwm Controller, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics UC3842BD1013TR

Description
PWM CONTROLLER, 500KHZ, 0 TO 70DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, 0 TO 70DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics - 07AH7237 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics
07AH7237
Pwm Controller, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics 07AH7237
PWM CONTROLLER, 500KHZ, 0 TO 70DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 0 TO 70DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 07AH7237
Product Name Pwm Controller, 500Khz, 0 To 70Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details
SMC-3 25A Smart Motor Controller - 150-C25NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 25 amps
View Details