STMicroelectronics DC-DC Converter IC UC3842BD1013TR

Description
Current Mode PWM Product overview: UC3842BD1013TR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BD1013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Mode PWM Product overview: UC3842BD1013TR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BD1013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DC-DC Converter IC
715-UC3842BD1013TR
DC-DC Converter IC 715-UC3842BD1013TR
Current Mode PWM Product overview: UC3842BD1013TR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BD1013TR can be used for catalog matching and distributor lookup.

Current Mode PWM Product overview: UC3842BD1013TR from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BD1013TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842BD1013TR - 035679-UC3842BD1013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842BD1013TR
035679-UC3842BD1013TR
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842BD1013TR 035679-UC3842BD1013TR
Manufacturer: STMicroelectronics Win Source Part Number: 035679-UC3842BD1013T R Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Family Name: UC3842B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 10 V to 30 V Alternative Parts (Cross-Reference): CS-52845D8; UC3843ADMT; UC3843ADM; UC2842ADM; Introduction Date: March 04, 1999 Country of Origin: Morocco Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 035679-UC3842BD1013TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Family Name: UC3842B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): CS-52845D8; UC3843ADMT; UC3843ADM; UC2842ADM;
Introduction Date: March 04, 1999
Country of Origin: Morocco
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips AC-DC Converter Chips
Product Number 715-UC3842BD1013TR 035679-UC3842BD1013TR
Product Name DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842BD1013TR
Package Type Other; SO Other; 8-SO
Unlock Full Specs
to access all available technical data