Manufacturer: STMicroelectronics
Win Source Part Number: 035635-UC2845BN
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Controllers
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Manufacturer Device Package: 8-Mini DIP
Output Type: Transistor Driver
Operating Supply Voltage: 7.6 V ~ 30 V
Function: Step-Up/Step-Down
Topology: Boost, Flyback
Frequency - Switching: 250kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: UC2845B
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Alternative Parts (Cross-Reference): CS-2845N8; CS-3845N8; CS-3844BN8 ; CS-3844N8 ;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 035635-UC2845BN |
| Product Name | Integrated Circuits(ICs) |