STMicroelectronics, Inc. Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics UC2845BN

Description
PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics - 45AC7920 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics
45AC7920
Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics 45AC7920
PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7920
Product Name Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Mercury Servo Controller - C-863 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 2.0
Setup Joystick (optional feature); Computer
Servo Feedback Other; Encoder
View Details