STMicroelectronics, Inc. Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics UC2845BD1

Description
PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics - 32AJ9047 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics
32AJ9047
Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics 32AJ9047
PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AJ9047
Product Name Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details
ENCL 135A Controller SMC-3 - 150C-D13JCD-1-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details