Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AMPLIFIER AND COMPARATOR CHIPS
STMICROELECTRONICS, INC.
UC2845BD1 -- PWM
STMicroelectronics, Inc.
PWM
UC2845BD1
Description
Current Mode PWM Controller 1A SOIC8
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Current Mode PWM Controller 1A SOIC8
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PWM
7147838
PWM
7147838
Current Mode PWM Controller 1A SOIC8
Current Mode PWM Controller 1A SOIC8
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
PWM
1687315
PWM
1687315
Current Mode PWM Controller 1A SOIC8
Current Mode PWM Controller 1A SOIC8
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Amplifier and Comparator Chips
Product Number
7147838
Product Name
PWM
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
5962-9088101MPA
Specs
Device Type
Instrumentation Amplifiers; General Purpose
View Details
RS Components, Ltd.
Op Amps
2448604
Specs
Device Type
Operational Amplifiers
Standards and Certifications
RoHS
Package Type
SOP; SOP-8
View Details
Crane Aerospace & Electronics
Log Amplifiers and DLVA
STDLVA-90001
Specs
Device Type
Log Amplifiers
View Details
Qorvo
50 - 1800 MHz, 75 Ohm, 30 dB Gain CATV Amplifier
QPL1827
Specs
Device Type
Video / Wideband Amplifiers
Standards and Certifications
RoHS
Package Type
12 pin Laminate Module
View Details