STMicroelectronics OEM Parts - OEM Parts (T - Z) - UC2845AD1013TR UC2845AD1013TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101989-UC2845AD1013 TR Packaging: Tape & Reel Number of Pins: 8 Output Current: 1 A Rise Time: 50 ns Fall Time: 50 ns Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): UC2845AD1013TRUC2845 AD1013TR.; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 500 kHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Duty Cycle: 50 %
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101989-UC2845AD1013 TR Packaging: Tape & Reel Number of Pins: 8 Output Current: 1 A Rise Time: 50 ns Fall Time: 50 ns Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): UC2845AD1013TRUC2845 AD1013TR.; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 500 kHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Duty Cycle: 50 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UC2845AD1013TR - 1101989-UC2845AD1013TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UC2845AD1013TR
1101989-UC2845AD1013TR
OEM Parts - OEM Parts (T - Z) - UC2845AD1013TR 1101989-UC2845AD1013TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101989-UC2845AD1013 TR Packaging: Tape & Reel Number of Pins: 8 Output Current: 1 A Rise Time: 50 ns Fall Time: 50 ns Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): UC2845AD1013TRUC2845 AD1013TR.; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 500 kHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Duty Cycle: 50 %

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101989-UC2845AD1013TR
Packaging: Tape & Reel
Number of Pins: 8
Output Current: 1 A
Rise Time: 50 ns
Fall Time: 50 ns
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): UC2845AD1013TRUC2845AD1013TR.;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Switching Frequency: 500 kHz
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Duty Cycle: 50 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1101989-UC2845AD1013TR
Product Name OEM Parts - OEM Parts (T - Z) - UC2845AD1013TR
Unlock Full Specs
to access all available technical data