STMicroelectronics, Inc. Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics UC2844BN

Description
PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics - 45AC7919 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics
45AC7919
Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics 45AC7919
PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7919
Product Name Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Reference Class Digital Piezo Controller - E-754 - PI (Physik Instrumente) L.P.
Specs
Resolution 19 bits
Axes 1.0
Setup Computer
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-1-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details