STMicroelectronics Integrated Circuits(ICs) UC2844BN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035627-UC2844BN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters, Offline Switchers Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Manufacturer Device Package: 8-Mini DIP Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Family Name: UC2844B Alternative Parts (Cross-Reference): CS-2845N8; CS-3845N8 ; CS-3844BN8; CS-3844N8; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035627-UC2844BN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters, Offline Switchers Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Manufacturer Device Package: 8-Mini DIP Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Family Name: UC2844B Alternative Parts (Cross-Reference): CS-2845N8; CS-3845N8 ; CS-3844BN8; CS-3844N8; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 035627-UC2844BN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
035627-UC2844BN
Integrated Circuits(ICs) 035627-UC2844BN
Manufacturer: STMicroelectronics Win Source Part Number: 035627-UC2844BN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters, Offline Switchers Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Manufacturer Device Package: 8-Mini DIP Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Family Name: UC2844B Alternative Parts (Cross-Reference): CS-2845N8; CS-3845N8 ; CS-3844BN8; CS-3844N8; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035627-UC2844BN
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters, Offline Switchers
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Manufacturer Device Package: 8-Mini DIP
Operating Supply Voltage: 10 V ~ 30 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Family Name: UC2844B
Alternative Parts (Cross-Reference): CS-2845N8; CS-3845N8 ; CS-3844BN8; CS-3844N8;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 035627-UC2844BN
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data