STMicroelectronics, Inc. Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics UC2843BD1013TR

Description
PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics - 07AH7236 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics
07AH7236
Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics 07AH7236
PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 07AH7236
Product Name Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIglide Motion Controller for 4, 6 or 8 Axes - A-82x - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 4.0 to 8.0
Motor / System DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
View Details
ENCL 317A Controller SMC-3 - 150C-D31JAD-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details