STMicroelectronics, Inc. Pwm Controller, 15V, -40 To 150Deg C; Input Voltage Stmicroelectronics UC2843BD1

Description
PWM CONTROLLER, 15V, -40 TO 150DEG C; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 15V, -40 TO 150DEG C; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 15V, -40 To 150Deg C; Input Voltage Stmicroelectronics - 21M5416 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 15V, -40 To 150Deg C; Input Voltage Stmicroelectronics
21M5416
Pwm Controller, 15V, -40 To 150Deg C; Input Voltage Stmicroelectronics 21M5416
PWM CONTROLLER, 15V, -40 TO 150DEG C; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 15V, -40 TO 150DEG C; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 21M5416
Product Name Pwm Controller, 15V, -40 To 150Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
AC Input ? to 30 volts
DC Input ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details