Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101895-UA776IDT
Packaging: Tape & Reel
Gain Bandwidth Product: 700 kHz
Number of Pins: 8
Common Mode Rejection Ratio: 70 dB
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Dual Supply Voltage: 18 V
Voltage Gain: 112.04 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101895-UA776IDT |
| Product Name | OEM Parts - OEM Parts (T - Z) - UA776IDT |