STMicroelectronics SCRs - Single - TYN840 TYN840

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037977-TYN840 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 25A Current - On State (It (RMS)) (Max): 40A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 460A, 480A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037977-TYN840 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 25A Current - On State (It (RMS)) (Max): 40A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 460A, 480A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TYN840 - 037977-TYN840 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN840
037977-TYN840
SCRs - Single - TYN840 037977-TYN840
Manufacturer: STMicroelectronics Win Source Part Number: 037977-TYN840 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 25A Current - On State (It (RMS)) (Max): 40A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 460A, 480A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037977-TYN840
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 25A
Current - On State (It (RMS)) (Max): 40A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 460A, 480A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 037977-TYN840
Product Name SCRs - Single - TYN840
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B563-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Discs - T3800N18TOF VT - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T11126K-1
Standards and Certifications RoHS
VDRM 1800 volts
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details