STMicroelectronics SCRs - Single - TYN610 TYN610

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054177-TYN610 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054177-TYN610 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TYN610 - 054177-TYN610 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN610
054177-TYN610
SCRs - Single - TYN610 054177-TYN610
Manufacturer: STMicroelectronics Win Source Part Number: 054177-TYN610 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054177-TYN610
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 6.4A
Current - On State (It (RMS)) (Max): 10A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 054177-TYN610
Product Name SCRs - Single - TYN610
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
B-2 and B-2T Series SCR/Diode Module - B523F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details