STMicroelectronics SCRs - Single - TYN412 TYN412

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038274-TYN412 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038274-TYN412 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TYN412 - 038274-TYN412 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN412
038274-TYN412
SCRs - Single - TYN412 038274-TYN412
Manufacturer: STMicroelectronics Win Source Part Number: 038274-TYN412 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038274-TYN412
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 038274-TYN412
Product Name SCRs - Single - TYN412
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristor Diode Module, 1.8Kv, 1.05Ka Rohs Compliant Infineon - 57AJ0792 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details