STMicroelectronics SCRs - Single - TYN410 TYN410

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054175-TYN410 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054175-TYN410 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TYN410 - 054175-TYN410 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN410
054175-TYN410
SCRs - Single - TYN410 054175-TYN410
Manufacturer: STMicroelectronics Win Source Part Number: 054175-TYN410 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054175-TYN410
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 6.4A
Current - On State (It (RMS)) (Max): 10A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 054175-TYN410
Product Name SCRs - Single - TYN410
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - EFE16F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Scr Thyristor, 2.2Kv, 700A Rohs Compliant Infineon - 42AH2081 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details