STMicroelectronics 1KV 480A Triac TYN1040RG

Description
Thyristor SCR 1KV 480A 3-Pin(3+Tab) TO-220AB Tube Product overview: TYN1040RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 480A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 480A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TYN1040RG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor SCR 1KV 480A 3-Pin(3+Tab) TO-220AB Tube Product overview: TYN1040RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 480A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 480A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TYN1040RG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1KV 480A Triac
300-TYN1040RG
1KV 480A Triac 300-TYN1040RG
Thyristor SCR 1KV 480A 3-Pin(3+Tab) TO-220AB Tube Product overview: TYN1040RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 480A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 480A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TYN1040RG can be used for catalog matching and distributor lookup.

Thyristor SCR 1KV 480A 3-Pin(3+Tab) TO-220AB Tube Product overview: TYN1040RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 480A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 480A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TYN1040RG can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Thyristors - TYN1040RG - 1101698-TYN1040RG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TYN1040RG
1101698-TYN1040RG
TVS - TVS - Thyristors - TYN1040RG 1101698-TYN1040RG
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101698-TYN1040RG Number of Pins: 3 Hold Current: 75 mA Categories: TVS - Thyristors Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 1 kV

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101698-TYN1040RG
Number of Pins: 3
Hold Current: 75 mA
Categories: TVS - Thyristors
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 1 kV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-TYN1040RG 1101698-TYN1040RG
Product Name 1KV 480A Triac TVS - TVS - Thyristors - TYN1040RG
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data