STMicroelectronics SCRs - Single - TYN058 TYN058

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054173-TYN058 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 45mA Voltage - Off State: 50V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 25mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054173-TYN058 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 45mA Voltage - Off State: 50V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 25mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TYN058 - 054173-TYN058 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN058
054173-TYN058
SCRs - Single - TYN058 054173-TYN058
Manufacturer: STMicroelectronics Win Source Part Number: 054173-TYN058 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 45mA Voltage - Off State: 50V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 25mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054173-TYN058
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 45mA
Voltage - Off State: 50V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 25mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 054173-TYN058
Product Name SCRs - Single - TYN058
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
M50 Series High Surge Current Rectifiers - M5010031V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details