STMicroelectronics SCRs - Single - TXN692 TXN692

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054440-TXN692 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Current - Gate Trigger (Igt) (Max): 25mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 13A Current - On State (It (RMS)) (Max): 20A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054440-TXN692 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Current - Gate Trigger (Igt) (Max): 25mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 13A Current - On State (It (RMS)) (Max): 20A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TXN692 - 054440-TXN692 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TXN692
054440-TXN692
SCRs - Single - TXN692 054440-TXN692
Manufacturer: STMicroelectronics Win Source Part Number: 054440-TXN692 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Current - Gate Trigger (Igt) (Max): 25mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 13A Current - On State (It (RMS)) (Max): 20A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054440-TXN692
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 800V
Current - Gate Trigger (Igt) (Max): 25mA
Voltage - On State (Vtm) (Max): 1.4V
Current - On State (It (AV)) (Max): 13A
Current - On State (It (RMS)) (Max): 20A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 054440-TXN692
Product Name SCRs - Single - TXN692
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

EUPC Standard SCR - TT425N18KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B533-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers